Vishay Intertechnology, Inc. THIN FILM,0805,3.16K,.5%,50PPM,T/R,HAZMAT TNPW08053K16DHEA

Description
THIN FILM,0805,3.16K,.5%, 50PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,3.16K,.5%, 50PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,3.16K,.5%,50PPM,T/R,HAZMAT - TNPW08053K16DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3.16K,.5%,50PPM,T/R,HAZMAT
TNPW08053K16DHEA
THIN FILM,0805,3.16K,.5%,50PPM,T/R,HAZMAT TNPW08053K16DHEA
THIN FILM,0805,3.16K,.5%, 50PPM,T/R,HAZMAT

THIN FILM,0805,3.16K,.5%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K16DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K16DHEA-ND
Chip Resistor - Surface Mount TNPW08053K16DHEA-ND
3.16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08053K16DHEA TNPW08053K16DHEA-ND
Product Name THIN FILM,0805,3.16K,.5%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details