Vishay Precision Group RES 133 OHM 1/8W 0.1% 0805 TNPW0805133RBEEA

Description
RES 133ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 133ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W 0.1% 0805 - TNPW0805133RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W 0.1% 0805
TNPW0805133RBEEA
RES 133 OHM 1/8W 0.1% 0805 TNPW0805133RBEEA
RES 133ohm 1/8W 0.1% 0805

RES 133ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805133RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805133RBEEA-ND
Chip Resistor - Surface Mount TNPW0805133RBEEA-ND
133 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 133R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R2679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 133R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R2679
Res, Thin Film, 133R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R2679
RES, THIN FILM, 133R, 0.1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 133R, 0.1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805133RBEEA TNPW0805133RBEEA-ND 05R2679
Product Name RES 133 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 133R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details