Vishay Intertechnology, Inc. Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW0603237RBHTA

Description
Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW0603237RBHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW0603237RBHTA
Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW0603237RBHTA
Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603237RBHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603237RBHTA-ND
Chip Resistor - Surface Mount TNPW0603237RBHTA-ND
237 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

237 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603237RBHTA TNPW0603237RBHTA-ND
Product Name Res Thin Film 0603 237 Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details