Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060317R8BEEA

Description
17.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
17.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060317R8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060317R8BEEA-ND
Chip Resistor - Surface Mount TNPW060317R8BEEA-ND
17.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 17.8 OHM 1/10W 0.1% 0603 - TNPW060317R8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/10W 0.1% 0603
TNPW060317R8BEEA
RES 17.8 OHM 1/10W 0.1% 0603 TNPW060317R8BEEA
RES 17.8ohm 1/10W 0.1% 0603

RES 17.8ohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 17.8 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 17.8 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4355
Resistor, Thin Film, 17.8 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4355
RESISTOR, THIN FILM, 17.8 OHM, 100mW, 0.1%, FULL REEL; Resistance:17.8ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 17.8 OHM, 100mW, 0.1%, FULL REEL; Resistance:17.8ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060317R8BEEA-ND TNPW060317R8BEEA 05R4355
Product Name Chip Resistor - Surface Mount RES 17.8 OHM 1/10W 0.1% 0603 Resistor, Thin Film, 17.8 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details