TE Connectivity Through-Hole Resistors 1-1623730-0

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623730-0
Through-Hole Resistors 1-1623730-0
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 20 x 7 x 8 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ] Temperature Coefficient (PPMC) : ±200

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 20 x 7 x 8

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 22

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 350 DEGC  [-67 - 662 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623730-0
Resistors 1-1623730-0
BCHE 4 W 22R 5%

BCHE 4 W 22R 5%

Buy Now
Res, 22R, 4W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ7288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 4W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ7288
Res, 22R, 4W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ7288
RES, 22R, 4W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 22R, 4W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1623730-0 1-1623730-0 74AJ7288
Product Name Through-Hole Resistors Resistors Res, 22R, 4W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Through Hole Resistors - 6661730 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through-Hole Resistors - 1-1623750-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers