RES, 154R, 0.1%, 0.125W, 0603, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 61AC2404 |
| Product Name | Res, 154R, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 154 ohms |