Vishay Intertechnology, Inc. RES 51.0K OHM 1/16W 0.1% 0402 TNPW040251K0BEED

Description
RES 51.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 51.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/16W 0.1% 0402 - TNPW040251K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/16W 0.1% 0402
TNPW040251K0BEED
RES 51.0K OHM 1/16W 0.1% 0402 TNPW040251K0BEED
RES 51.0Kohm 1/16W 0.1% 0402

RES 51.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3567-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3567-2-ND
Chip Resistor - Surface Mount 541-3567-2-ND
51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3567-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3567-6-ND
Chip Resistor - Surface Mount 541-3567-6-ND
51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3567-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3567-1-ND
Chip Resistor - Surface Mount 541-3567-1-ND
51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 51K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9404
Res, 51K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9404
RES, 51K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 51K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040251K0BEED 541-3567-2-ND 33AK9404
Product Name RES 51.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 51K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details