Vishay Intertechnology, Inc. RES 1.00K OHM 0.05% 1206 SMD TNPU12061K00AZEN00

Description
RES 1.00Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 1.00Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 0.05% 1206 SMD - TNPU12061K00AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 0.05% 1206 SMD
TNPU12061K00AZEN00
RES 1.00K OHM 0.05% 1206 SMD TNPU12061K00AZEN00
RES 1.00Kohm 0.05% 1206 SMD

RES 1.00Kohm 0.05% 1206 SMD

Supplier's Site
SMD 4W Resistor - 52-TNPU12061K00AZEN00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPU12061K00AZEN00
SMD 4W Resistor 52-TNPU12061K00AZEN00
RES SMD 1K OHM 0.05% 1/4W 1206 Product overview: TNPU12061K00AZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU12061K00AZEN0 0 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 0.05% 1/4W 1206 Product overview: TNPU12061K00AZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU12061K00AZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU1.00KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1.00KACCT-ND
Chip Resistor - Surface Mount TNPU1.00KACCT-ND
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU1.00KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1.00KACTR-ND
Chip Resistor - Surface Mount TNPU1.00KACTR-ND
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU1.00KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1.00KACDKR-ND
Chip Resistor - Surface Mount TNPU1.00KACDKR-ND
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPU12061K00AZEN00 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPU12061K00AZEN00
Resistors - Chip Resistor - Surface Mount TNPU12061K00AZEN00
RES SMD 1K OHM 0.05% 1/4W 1206

RES SMD 1K OHM 0.05% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPU12061K00AZEN00 52-TNPU12061K00AZEN00 TNPU1.00KACCT-ND TNPU12061K00AZEN00
Product Name RES 1.00K OHM 0.05% 1206 SMD SMD 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details