Vishay Intertechnology, Inc. RES 2.37K OHM 1/8W 0.1% 0805 TNPU08052K37BZEN00

Description
RES 2.37Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.37Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/8W 0.1% 0805 - TNPU08052K37BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W 0.1% 0805
TNPU08052K37BZEN00
RES 2.37K OHM 1/8W 0.1% 0805 TNPU08052K37BZEN00
RES 2.37Kohm 1/8W 0.1% 0805

RES 2.37Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08052K37BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08052K37BZEN00-ND
Chip Resistor - Surface Mount TNPU08052K37BZEN00-ND
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08052K37BZEN00 TNPU08052K37BZEN00-ND
Product Name RES 2.37K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers