Vishay Precision Group Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay TMCUB1D475KTRF

Description
Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], UB RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], UB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0158
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0158
Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56Y0158
Product Name Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers