Vishay Intertechnology, Inc. Tantalum Capacitors - TMCSA1D684MTRF TMCSA1D684MTRF

Description
Manufacturer: Vishay Win Source Part Number: 937027-TMCSA1D684MTR F Series: TMCS Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 9.7Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2518-2, 718-2518-1, 718-2518-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937027-TMCSA1D684MTR F Series: TMCS Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 9.7Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2518-2, 718-2518-1, 718-2518-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCSA1D684MTRF - 937027-TMCSA1D684MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCSA1D684MTRF
937027-TMCSA1D684MTRF
Tantalum Capacitors - TMCSA1D684MTRF 937027-TMCSA1D684MTRF
Manufacturer: Vishay Win Source Part Number: 937027-TMCSA1D684MTR F Series: TMCS Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 9.7Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2518-2, 718-2518-1, 718-2518-6

Manufacturer: Vishay
Win Source Part Number: 937027-TMCSA1D684MTRF
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2518-2, 718-2518-1, 718-2518-6

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
59-TMCSA1D684MTRF
SMD Capacitor 59-TMCSA1D684MTRF
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSA1D684MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1D684MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSA1D684MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1D684MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2518-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2518-2-ND
Tantalum Capacitors 718-2518-2-ND
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9.7Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCSA1D684MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSA1D684MTRF
Tantalum Capacitors TMCSA1D684MTRF
CAP TANT 680NF 20% 20V 1206

CAP TANT 680NF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCSA1D684MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSA1D684MTRF
Capacitors - Tantalum Capacitors TMCSA1D684MTRF
CAP TANT 680NF 20% 20V 1206

CAP TANT 680NF 20% 20V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937027-TMCSA1D684MTRF 59-TMCSA1D684MTRF 718-2518-2-ND TMCSA1D684MTRF TMCSA1D684MTRF
Product Name Tantalum Capacitors - TMCSA1D684MTRF SMD Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details