Vishay Intertechnology, Inc. Tantalum Capacitors TMCRB1C106MTRF

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2508-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2508-2-ND
Tantalum Capacitors 718-2508-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2508-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2508-6-ND
Tantalum Capacitors 718-2508-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2508-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2508-1-ND
Tantalum Capacitors 718-2508-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCRB1C106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCRB1C106MTRF
Tantalum Capacitors TMCRB1C106MTRF
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2508-2-ND 718-2508-6-ND TMCRB1C106MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details