Vishay Intertechnology, Inc. Tantalum Capacitors TMCP1D104MTRF

Description
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2500-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2500-2-ND
Tantalum Capacitors 718-2500-2-ND
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2500-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2500-1-ND
Tantalum Capacitors 718-2500-1-ND
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2500-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2500-6-ND
Tantalum Capacitors 718-2500-6-ND
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 33Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 20V 33 Ohm Capacitor
59-TMCP1D104MTRF
SMD 0.1uF 20V 33 Ohm Capacitor 59-TMCP1D104MTRF
Cap Tant Solid 0.1uF 20V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 33 Ohm 125°C T/R Product overview: TMCP1D104MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 20V, 33 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 20V, 33 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1D104MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 20V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 33 Ohm 125°C T/R Product overview: TMCP1D104MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 20V, 33 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 20V, 33 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1D104MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCP1D104MTRF - 937025-TMCP1D104MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP1D104MTRF
937025-TMCP1D104MTRF
Tantalum Capacitors - TMCP1D104MTRF 937025-TMCP1D104MTRF
Manufacturer: Vishay Win Source Part Number: 937025-TMCP1D104MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 0805 (2012 Metric) 33Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2500-6, 718-2500-1, 718-2500-2

Manufacturer: Vishay
Win Source Part Number: 937025-TMCP1D104MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 0805 (2012 Metric) 33Ohm @ 100kHz
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2500-6, 718-2500-1, 718-2500-2

Buy Now Datasheet
Tantalum Capacitors - TMCP1D104MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP1D104MTRF
Tantalum Capacitors TMCP1D104MTRF
CAP TANT 100NF 20% 20V 0805

CAP TANT 100NF 20% 20V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCP1D104MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCP1D104MTRF
Capacitors - Tantalum Capacitors TMCP1D104MTRF
CAP TANT 100NF 20% 20V 0805

CAP TANT 100NF 20% 20V 0805

Supplier's Site
Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay - 69AH9257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay
69AH9257
Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay 69AH9257
CAP, 0.1UF, 20V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 0.1UF, 20V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay - 93AH0509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay
93AH0509
Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay 93AH0509
CAP, 0.1UF, 20V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 0.1UF, 20V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2500-2-ND 718-2500-6-ND 59-TMCP1D104MTRF 937025-TMCP1D104MTRF TMCP1D104MTRF TMCP1D104MTRF 69AH9257
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.1uF 20V 33 Ohm Capacitor Tantalum Capacitors - TMCP1D104MTRF Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 0.1Uf, 20V, Tant, Case P Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers