Vishay TMCP1C105KTRF Tantalum Capacitor
Vishay TMCP1C105KTRF Tantalum Capacitor
Vishay TMCP1C105KTRF Tantalum Capacitor
Surface Mount Tantalum Capacitor, TMCP Series, 1 F, 10%, 16 V, 0805 [2012 Metric], P RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1882297P | 1882024 | 718-TMCP1C105KTRFDKR-ND | 718-TMCP1C105KTRFCT-ND | TMCP1C105KTRF | 56Y0127 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcp Series, 1 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |