Manufacturer: Vishay
Win Source Part Number: 937023-TMCP0J475MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 6.3 V 0805 (2012 Metric) 4Ohm @ 100kHz
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2488-1, 718-2488-2, 718-2488-6
Cap Tant Solid 4.7uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 4 Ohm 125°C T/R Product overview: TMCP0J475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J475MTRF can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm @ 100kHz
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size
CAP TANT 4.7UF 20% 6.3V 0805
CAP TANT 4.7UF 20% 6.3V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 937023-TMCP0J475MTRF | 59-TMCP0J475MTRF | 718-2488-2-ND | 874-TMCP0J475MTRF | TMCP0J475MTRF | TMCP0J475MTRF |
| Product Name | Tantalum Capacitors - TMCP0J475MTRF | SMD 4.7uF 6.3V 4 Ohm Capacitor | Tantalum Capacitors | Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0805 (2012 Metric) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes |