Vishay Intertechnology, Inc. SMD 10uF 6.3V 5.3 Ohm Capacitor TMCP0J106MTRF

Description
Cap Tant Solid 10uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.3 Ohm 125°C T/R Product overview: TMCP0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 5.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 5.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J106MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.3 Ohm 125°C T/R Product overview: TMCP0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 5.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 5.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J106MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V 5.3 Ohm Capacitor
59-TMCP0J106MTRF
SMD 10uF 6.3V 5.3 Ohm Capacitor 59-TMCP0J106MTRF
Cap Tant Solid 10uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.3 Ohm 125°C T/R Product overview: TMCP0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 5.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 5.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.3 Ohm 125°C T/R Product overview: TMCP0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 5.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 5.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2485-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2485-2-ND
Tantalum Capacitors 718-2485-2-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2485-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2485-6-ND
Tantalum Capacitors 718-2485-6-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2485-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2485-1-ND
Tantalum Capacitors 718-2485-1-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCP0J106MTRF - 937020-TMCP0J106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP0J106MTRF
937020-TMCP0J106MTRF
Tantalum Capacitors - TMCP0J106MTRF 937020-TMCP0J106MTRF
Manufacturer: Vishay Win Source Part Number: 937020-TMCP0J106MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 0805 (2012 Metric) 5.3Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2485-6, 718-2485-1, 718-2485-2

Manufacturer: Vishay
Win Source Part Number: 937020-TMCP0J106MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 0805 (2012 Metric) 5.3Ohm @ 100kHz
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2485-6, 718-2485-1, 718-2485-2

Buy Now Datasheet
Tantalum Capacitors - TMCP0J106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP0J106MTRF
Tantalum Capacitors TMCP0J106MTRF
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Vishay - 90AJ6808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Vishay
90AJ6808
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Vishay 90AJ6808
CAP, 10UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TMCP0J106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCP0J106MTRF
Capacitors - Tantalum Capacitors TMCP0J106MTRF
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCP0J106MTRF 718-2485-2-ND 718-2485-6-ND 937020-TMCP0J106MTRF TMCP0J106MTRF 90AJ6808 TMCP0J106MTRF
Product Name SMD 10uF 6.3V 5.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCP0J106MTRF Tantalum Capacitors Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details