470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:632mA; Case Size:2917RoHS Compliant: Yes
CAP, 470UF, 6.3V, TANT, CASE E; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:632mA; Case Size:2917RoHS Compliant: Yes
CAP TANT 470UF 20% 6.3V 2917
CAP TANT 470UF 20% 6.3V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2470-6-ND | 718-2470-2-ND | 81AH8609 | TMCME0J477MTRF | TMCME0J477MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 470Uf, 6.3V, Tant, Case E; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |