Vishay Intertechnology, Inc. Tantalum Capacitors TMCJ1A335MTRF

Description
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2360-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2360-2-ND
Tantalum Capacitors 718-2360-2-ND
3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCJ1A335MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCJ1A335MTRF
Capacitors - Tantalum Capacitors TMCJ1A335MTRF
CAP TANT 3.3UF 20% 10V 0603

CAP TANT 3.3UF 20% 10V 0603

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcj Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay - 56Y0089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcj Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay
56Y0089
Surface Mount Tantalum Capacitor, Tmcj Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay 56Y0089
Surface Mount Tantalum Capacitor, TMCJ Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCJ Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCJ1A335MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCJ1A335MTRF
Tantalum Capacitors TMCJ1A335MTRF
CAP TANT 3.3UF 20% 10V 0603

CAP TANT 3.3UF 20% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2360-2-ND TMCJ1A335MTRF 56Y0089 TMCJ1A335MTRF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcj Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers