Vishay Intertechnology, Inc. Chassis Mount Resistors TMC005100R0FE02

Description
100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC5-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-100-ND
Chassis Mount Resistors TMC5-100-ND
100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 100 OHM 7.5W 1% - TMC005100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 100 OHM 7.5W 1%
TMC005100R0FE02
RES ALUM HOUSED 100 OHM 7.5W 1% TMC005100R0FE02
RES ALUM HOUSED 100ohm 7.5W 1%

RES ALUM HOUSED 100ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC005100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC005100R0FE02
Chassis Mount Resistors TMC005100R0FE02
RES CHAS MNT 100 OHM 1% 7.5W

RES CHAS MNT 100 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC5-100-ND TMC005100R0FE02 TMC005100R0FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 100 OHM 7.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details