Vishay Intertechnology, Inc. Tantalum Capacitors TM3E476M020LBA

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3E476M020LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3E476M020LBATR-ND
Tantalum Capacitors 718-TM3E476M020LBATR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3E476M020LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3E476M020LBA
Tantalum Capacitors TM3E476M020LBA
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3E476M020LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3E476M020LBA
Capacitors - Tantalum Capacitors TM3E476M020LBA
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3E476M020LBATR-ND TM3E476M020LBA TM3E476M020LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details