Vishay Intertechnology, Inc. Tantalum Capacitors TM3E227M004LBA

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3E227M004LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3E227M004LBATR-ND
Tantalum Capacitors 718-TM3E227M004LBATR-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3E227M004LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3E227M004LBA
Tantalum Capacitors TM3E227M004LBA
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3E227M004LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3E227M004LBA
Capacitors - Tantalum Capacitors TM3E227M004LBA
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3E227M004LBATR-ND TM3E227M004LBA TM3E227M004LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details