Vishay Intertechnology, Inc. Tantalum Capacitors TM3D226K016EBA

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D226K016EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D226K016EBATR-ND
Tantalum Capacitors 718-TM3D226K016EBATR-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D226K016EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D226K016EBA
Tantalum Capacitors TM3D226K016EBA
CAP TANT 22UF 10% 16V 2917

CAP TANT 22UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3D226K016EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D226K016EBA
Capacitors - Tantalum Capacitors TM3D226K016EBA
CAP TANT 22UF 10% 16V 2917

CAP TANT 22UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D226K016EBATR-ND TM3D226K016EBA TM3D226K016EBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details