Vishay Intertechnology, Inc. Tantalum Capacitors TM3D157M004CBA

Description
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D157M004CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D157M004CBATR-ND
Tantalum Capacitors 718-TM3D157M004CBATR-ND
150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm

150µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D157M004CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D157M004CBA
Capacitors - Tantalum Capacitors TM3D157M004CBA
CAP TANT 150UF 20% 4V 2917

CAP TANT 150UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - TM3D157M004CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D157M004CBA
Tantalum Capacitors TM3D157M004CBA
CAP TANT 150UF 20% 4V 2917

CAP TANT 150UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D157M004CBATR-ND TM3D157M004CBA TM3D157M004CBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details