Vishay Intertechnology, Inc. Tantalum Capacitors TM3D107K010EBA

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D107K010EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D107K010EBATR-ND
Tantalum Capacitors 718-TM3D107K010EBATR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D107K010EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D107K010EBA
Tantalum Capacitors TM3D107K010EBA
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3D107K010EBATR-ND TM3D107K010EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS476K020P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details