Vishay Intertechnology, Inc. Tantalum Capacitors TM3C476M6R3HBA

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C476M6R3HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C476M6R3HBATR-ND
Tantalum Capacitors 718-TM3C476M6R3HBATR-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3C476M6R3HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C476M6R3HBA
Tantalum Capacitors TM3C476M6R3HBA
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3C476M6R3HBATR-ND TM3C476M6R3HBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details