Vishay Intertechnology, Inc. Tantalum Capacitors TM3C226K6R3EBA

Description
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C226K6R3EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C226K6R3EBATR-ND
Tantalum Capacitors 718-TM3C226K6R3EBATR-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3C226K6R3EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C226K6R3EBA
Tantalum Capacitors TM3C226K6R3EBA
CAP TANT 22UF 10% 6.3V 2312

CAP TANT 22UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3C226K6R3EBATR-ND TM3C226K6R3EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers