Vishay Precision Group Tantalum Capacitors TM3C106K016HBA

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, has a capacitance of 10 µF with a tolerance of ±10% and a voltage rating of 16 V. It is RoHS compliant and designed for non-life support medical applications, ensuring high reliability. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features 100% surge current testing and is available with matte tin or tin/lead terminations. It meets the standards for medical applications, certified to ISO 13485, and is packaged in compliance with IPC/JEDC J-STD-033 standards. The capacitor is suitable for applications requiring stable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, has a capacitance of 10 µF with a tolerance of ±10% and a voltage rating of 16 V. It is RoHS compliant and designed for non-life support medical applications, ensuring high reliability. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features 100% surge current testing and is available with matte tin or tin/lead terminations. It meets the standards for medical applications, certified to ISO 13485, and is packaged in compliance with IPC/JEDC J-STD-033 standards. The capacitor is suitable for applications requiring stable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C106K016HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C106K016HBATR-ND
Tantalum Capacitors 718-TM3C106K016HBATR-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C106K016HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C106K016HBA
Capacitors - Tantalum Capacitors TM3C106K016HBA
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 10 F, 10%, 16 V Rohs Compliant Vishay - 79X2078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 10 F, 10%, 16 V Rohs Compliant Vishay
79X2078
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 10 F, 10%, 16 V Rohs Compliant Vishay 79X2078
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 10 F, 10%, 16 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 10 F, 10%, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TM3C106K016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C106K016HBA
Tantalum Capacitors TM3C106K016HBA
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TM3C106K016HBATR-ND TM3C106K016HBA 79X2078 TM3C106K016HBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 10 F, 10%, 16 V Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers