Vishay Intertechnology, Inc. Tantalum Capacitors TM3B106M016EBA

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B106M016EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B106M016EBATR-ND
Tantalum Capacitors 718-TM3B106M016EBATR-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3B106M016EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B106M016EBA
Capacitors - Tantalum Capacitors TM3B106M016EBA
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TM3B106M016EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B106M016EBA
Tantalum Capacitors TM3B106M016EBA
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B106M016EBATR-ND TM3B106M016EBA TM3B106M016EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details