Vishay Precision Group LED Indication - Discrete TLWY8900

Description
"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote
Description
"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TELUX LED series includes the TLWR8900, which is a red LED designed for high luminous flux applications. It features a luminous flux range of 2000 to 3700 mlm at a forward current of 70 mA, with a forward voltage of 1.83 to 2.67 V. The LED operates effectively within a wide temperature range of -40 °C to +110 °C, making it suitable for various environments, including automotive applications. It meets SAE and ECE color requirements for red, ensuring compliance for use in vehicle lighting such as tail, stop, and turn signals. The device is packaged in tubes for automatic insertion, and its small mechanical tolerances allow for precise integration with external reflectors or lightguides. Additionally, it is AEC-Q101 qualified, indicating its reliability for automotive use. The LED also has a high ESD withstand voltage of up to 2 kV, enhancing its durability in electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay TELUX LED series includes the TLWR8900, which is a red LED designed for high luminous flux applications. It features a luminous flux range of 2000 to 3700 mlm at a forward current of 70 mA, with a forward voltage of 1.83 to 2.67 V. The LED operates effectively within a wide temperature range of -40 °C to +110 °C, making it suitable for various environments, including automotive applications. It meets SAE and ECE color requirements for red, ensuring compliance for use in vehicle lighting such as tail, stop, and turn signals. The device is packaged in tubes for automatic insertion, and its small mechanical tolerances allow for precise integration with external reflectors or lightguides. Additionally, it is AEC-Q101 qualified, indicating its reliability for automotive use. The LED also has a high ESD withstand voltage of up to 2 kV, enhancing its durability in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1199-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1199-5-ND
LED Indication - Discrete 751-1199-5-ND
"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWY8900
Standard LEDs - Through Hole TLWY8900
Standard LEDs - Through Hole Yellow Clr Non-Diff

Standard LEDs - Through Hole Yellow Clr Non-Diff

Buy Now Datasheet
Led; Led Color Vishay - 19K6189 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Vishay
19K6189
Led; Led Color Vishay 19K6189
LED; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:-; Viewing Angle:45°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:-; Viewing Angle:45°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1199-5-ND TLWY8900 19K6189
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)" 1.65mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 90 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 80 degrees
View Details