ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSF-EX2573YD-TR

Description
Win Source Part Number: 1241710-SSF-EX2573YD -TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Configuration: Standard Viewing Angle: 80° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573YD-TRR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241710-SSF-EX2573YD -TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Configuration: Standard Viewing Angle: 80° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573YD-TRR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241710-SSF-EX2573YD-TR
Optoelectronics - LED Indication - Discrete 1241710-SSF-EX2573YD-TR
Win Source Part Number: 1241710-SSF-EX2573YD -TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Configuration: Standard Viewing Angle: 80° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573YD-TRR Product Status: Obsolete

Win Source Part Number: 1241710-SSF-EX2573YD-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 80°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Angled Led
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-EX2573YD-TRR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241710-SSF-EX2573YD-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details