Vishay Precision Group LED Indication - Discrete TLWR7600

Description
"Red 618nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 618nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLWR7600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLWR7600-ND
LED Indication - Discrete TLWR7600-ND
"Red 618nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 618nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWR7600
Standard LEDs - Through Hole TLWR7600
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
Led, Red, 1.35Mm, 1.47Cd, 634Nm; Led Color Vishay - 07C1056 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.35Mm, 1.47Cd, 634Nm; Led Color Vishay
07C1056
Led, Red, 1.35Mm, 1.47Cd, 634Nm; Led Color Vishay 07C1056
LED, RED, 1.35MM, 1.47CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:634nm; Luminous Intensity:1.47cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 1.35MM, 1.47CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:634nm; Luminous Intensity:1.47cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLWR7600-ND TLWR7600 07C1056
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, 1.35Mm, 1.47Cd, 634Nm; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)" 1.35mm
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 634 nm (6340 Å)
Viewing Angle 60 degrees 30 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details