Vishay Precision Group LED Indication - Discrete TLVD4200

Description
Red 640nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLVD4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLVD4200-ND
LED Indication - Discrete 751-TLVD4200-ND
Red 640nm LED Indication - Discrete 1.8V Radial

Red 640nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLVD4200
Standard LEDs - Through Hole TLVD4200
Standard LEDs - Through Hole Red Tinted Non-Diff 40-80mlm@15mA

Standard LEDs - Through Hole Red Tinted Non-Diff 40-80mlm@15mA

Buy Now Datasheet
Led, Red, T-1 (3Mm), 0.08Mcd, 640Nm; Led Color Vishay - 33C1447 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 0.08Mcd, 640Nm; Led Color Vishay
33C1447
Led, Red, T-1 (3Mm), 0.08Mcd, 640Nm; Led Color Vishay 33C1447
LED, RED, T-1 (3MM), 0.08MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:0.08mcd; Viewing Angle:85°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 0.08MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:640nm; Luminous Intensity:0.08mcd; Viewing Angle:85°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLVD4200-ND TLVD4200 33C1447
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 0.08Mcd, 640Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 640 nm (6400 Å)
Viewing Angle 170 degrees 85 degrees
Luminous Intensity 80 milliCandela 0.0800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details