Vishay Precision Group LEDs TLUV5300

Description
LED Bi-Color Green/Red 565nm/630nm
Request a Quote Datasheet
Description
LED Bi-Color Green/Red 565nm/630nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082800 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Bi-Color Green/Red 565nm/630nm

LED Bi-Color Green/Red 565nm/630nm

Supplier's Site
LEDs - 7082800P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Bi-Color Green/Red 565nm/630nm

LED Bi-Color Green/Red 565nm/630nm

Supplier's Site
LEDs - 1777611 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Bi-Color Green/Red 565nm/630nm

LED Bi-Color Green/Red 565nm/630nm

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331911-TLUV5300 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331911-TLUV5300
Optoelectronics - LED Indication - Discrete 1331911-TLUV5300
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331911-TLUV5300 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Standard Package: 3,000 Mounting: Through Hole Configuration: Common Cathode Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 2.5mcd Green, 2.5mcd Red Voltage - Forward (Vf) (Typ): 2.4V Green, 2V Red Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 564nm Green, 619nm Red Wavelength - Peak: 565nm Green, 630nm Red Height (Max): 12.60mm Supplier Device Package: 5mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLUV5300 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331911-TLUV5300
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Red
Standard Package: 3,000
Mounting: Through Hole
Configuration: Common Cathode
Viewing Angle: 60°
Lens Transparency: Diffused
Millicandela Rating: 2.5mcd Green, 2.5mcd Red
Voltage - Forward (Vf) (Typ): 2.4V Green, 2V Red
Current - Test: 10mA Green, 10mA Red
Wavelength - Dominant: 564nm Green, 619nm Red
Wavelength - Peak: 565nm Green, 630nm Red
Height (Max): 12.60mm
Supplier Device Package: 5mm
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TLUV5300
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - TLUV5300-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUV5300-ND
LED Indication - Discrete TLUV5300-ND
Green, Red 564nm Green, 619nm Red LED Indication - Discrete 2.4V Green, 2V Red Radial

Green, Red 564nm Green, 619nm Red LED Indication - Discrete 2.4V Green, 2V Red Radial

Buy Now Datasheet
LED; Green/Red; 1 mcd (Min.); 5 mm; 30 mA per Diode; 15 V (Typ.); GaAsP on GaP - 70061502 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green/Red; 1 mcd (Min.); 5 mm; 30 mA per Diode; 15 V (Typ.); GaAsP on GaP
70061502
LED; Green/Red; 1 mcd (Min.); 5 mm; 30 mA per Diode; 15 V (Typ.); GaAsP on GaP 70061502
5 mm Dia. Untinted Diffused Bicolor LED Even luminance of the emitting surface Ideal as flush mounted panel indicators For DC and pulse operation Color mixing possible due to separate anode terminals Luminous intensity selected into groups Categorized for green color Wide viewing angle Ideal as flush mounted panel indicators.

5 mm Dia. Untinted Diffused Bicolor LED

  • Even luminance of the emitting surface
  • Ideal as flush mounted panel indicators
  • For DC and pulse operation
  • Color mixing possible due to separate anode terminals
  • Luminous intensity selected into groups
  • Categorized for green color
  • Wide viewing angle

  • Ideal as flush mounted panel indicators.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUV5300
Standard LEDs - Through Hole TLUV5300
Standard LEDs - Through Hole Grn/Red Diffused 5mm, 2.5mcd, 30deg

Standard LEDs - Through Hole Grn/Red Diffused 5mm, 2.5mcd, 30deg

Buy Now Datasheet
VISHAY SEMICONDUCTOR TLUV5300 LED, 5MM, ORANGE-RED / GREEN, RADIAL - 879-TLUV5300 - Utmel Electronic Limited
Hong Kong, China
VISHAY SEMICONDUCTOR TLUV5300 LED, 5MM, ORANGE-RED / GREEN, RADIAL
879-TLUV5300
VISHAY SEMICONDUCTOR TLUV5300 LED, 5MM, ORANGE-RED / GREEN, RADIAL 879-TLUV5300
VISHAY SEMICONDUCTOR TLUV5300 LED, 5MM, ORANGE-RED / GREEN, RADIAL

VISHAY SEMICONDUCTOR TLUV5300 LED, 5MM, ORANGE-RED / GREEN, RADIAL

Supplier's Site
Led, 5Mm, Red/grn; Bulb Size Vishay - 98K1591 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red/grn; Bulb Size Vishay
98K1591
Led, 5Mm, Red/grn; Bulb Size Vishay 98K1591
LED, 5MM, RED/GRN; Bulb Size:T-1 3/4 (5mm); LED Color:Green, Red; Luminous Intensity / Color:R 2.5mcd, G 2.5mcd; Viewing Angle:30 ; Forward Voltage / Color:R 2V, G 2.4V; Forward Current / Color:R 30mA, G 30mA; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, 5MM, RED/GRN; Bulb Size:T-1 3/4 (5mm); LED Color:Green, Red; Luminous Intensity / Color:R 2.5mcd, G 2.5mcd; Viewing Angle:30 ; Forward Voltage / Color:R 2V, G 2.4V; Forward Current / Color:R 30mA, G 30mA; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082800 7082800P 1331911-TLUV5300 TLUV5300-ND 70061502 TLUV5300 879-TLUV5300 98K1591
Product Name LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; Green/Red; 1 mcd (Min.); 5 mm; 30 mA per Diode; 15 V (Typ.); GaAsP on GaP Standard LEDs - Through Hole VISHAY SEMICONDUCTOR TLUV5300 LED, 5MM, ORANGE-RED / GREEN, RADIAL Led, 5Mm, Red/grn; Bulb Size Vishay
LED Package: 5mm Radial 5mm T-1 3/4 (5mm)
LED Type Red; Green; Clear Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Multi-Colored Red; Orange; Green; Ultraviolet; Green, Red Red; Green; Green, Red
Peak Wavelength 575 to 625 nm (5750 to 6250 Å) 564 nm (5640 Å) 565 to 630 nm (5650 to 6300 Å) 565 nm (5650 Å) 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees 30 degrees
Luminous Intensity 2.5 milliCandela 2.5 milliCandela 1 milliCandela 1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details