Vishay Precision Group LED Indication - Discrete TLUR4401

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUR4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUR4401-ND
LED Indication - Discrete TLUR4401-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 7082807 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 640nm T-1

LED Uni-Color Red 640nm T-1

Supplier's Site
LEDs - 7082807P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 640nm T-1

LED Uni-Color Red 640nm T-1

Supplier's Site
LEDs - 1652891 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 640nm T-1

LED Uni-Color Red 640nm T-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUR4401
Standard LEDs - Through Hole TLUR4401
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
Led, Red, T-1 (3Mm), 32Mcd, 630Nm; Led Color Vishay - 33C1438 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 32Mcd, 630Nm; Led Color Vishay
33C1438
Led, Red, T-1 (3Mm), 32Mcd, 630Nm; Led Color Vishay 33C1438
LED, RED, T-1 (3MM), 32MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:32mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 32MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:32mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUR4401-ND 7082807 7082807P TLUR4401 33C1438
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 32Mcd, 630Nm; Led Color Vishay
LED Package: Radial 3mm T-1 (3mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 640 nm (6400 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 18 milliCandela 32 milliCandela 32 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details