Vishay Precision Group LEDs TLUR4400

Description
LED Uni-Color Red 640nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Red 640nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082797 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 640nm T-1

LED Uni-Color Red 640nm T-1

Supplier's Site
LEDs - 7082797P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 640nm T-1

LED Uni-Color Red 640nm T-1

Supplier's Site
LEDs - 1777354 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 640nm T-1

LED Uni-Color Red 640nm T-1

Supplier's Site
LED Indication - Discrete - TLUR4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUR4400-ND
LED Indication - Discrete TLUR4400-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay - 33C1437 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay
33C1437
Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay 33C1437
LED, RED, T-1 (3MM), 15MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:15mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 15MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:15mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLUR4400 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLUR4400
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLUR4400
3mm圆形灯头 Plugin,D=3mm Light Emitting Diodes (LED) ROHS

3mm圆形灯头 Plugin,D=3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUR4400
Standard LEDs - Through Hole TLUR4400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
LED; Red;15mcd;3mmDia.;T-1;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V;60mW - 70061520 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;15mcd;3mmDia.;T-1;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V;60mW
70061520
LED; Red;15mcd;3mmDia.;T-1;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V;60mW 70061520
Universal LED, Tinted Diffused Miniplast Package, Red Color For DC and pulse operation Luminous intensity categorized Standard (T-1) package Lead-free device For DC and pulse operation, luminous intensity categorized, standard (T-1) package, lead-free device.

Universal LED, Tinted Diffused Miniplast Package, Red Color

  • For DC and pulse operation
  • Luminous intensity categorized
  • Standard (T-1) package
  • Lead-free device
    For DC and pulse operation, luminous intensity categorized, standard (T-1) package, lead-free device.
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082797 7082797P TLUR4400-ND 33C1437 TLUR4400 TLUR4400 70061520
Product Name LEDs LEDs LED Indication - Discrete Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - Through Hole LED; Red;15mcd;3mmDia.;T-1;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V;60mW
LED Package: 3mm Radial T-1 (3mm) 3mm
LED Type Red; Red Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 640 nm (6400 Å) 630 nm (6300 Å) 640 nm (6400 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details