Vishay Precision Group LED Indication - Discrete TLUR2401

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUR2401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUR2401-ND
LED Indication - Discrete TLUR2401-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUR2401
Standard LEDs - Through Hole TLUR2401
Standard LEDs - Through Hole Red Tinted Diffused 4.0-32mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 4.0-32mcd@10mA

Buy Now Datasheet
Led, Red, T-3/4 (1.8Mm), 32Mcd, 640Nm; Led Color Vishay - 98K1588 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3/4 (1.8Mm), 32Mcd, 640Nm; Led Color Vishay
98K1588
Led, Red, T-3/4 (1.8Mm), 32Mcd, 640Nm; Led Color Vishay 98K1588
LED, RED, T-3/4 (1.8MM), 32MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:32mcd; Viewing Angle:20°; Product Range:-RoHS Compliant: Yes

LED, RED, T-3/4 (1.8MM), 32MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:32mcd; Viewing Angle:20°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUR2401-ND TLUR2401 98K1588
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-3/4 (1.8Mm), 32Mcd, 640Nm; Led Color Vishay
LED Package: Radial T-3/4 (1.8mm)
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 40 degrees 20 degrees
Luminous Intensity 18 milliCandela 32 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details