Manufacturer: Vishay
Win Source Part Number: 103100-TLMY3100-GS08
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 103100-TLMY3100-GS08 |
| Product Name | LED Indication - Discrete - TLMY3100-GS08 |
| LED Type | Yellow; Yellow |
| Peak Wavelength | 588 nm (5880 Å) |
| Viewing Angle | 120 degrees |