Yellow 588nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 751-1187-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, J-Lead |
| LED Type | Yellow |
| Peak Wavelength | 585 nm (5850 Å) |
| Viewing Angle | 120 degrees |