Vishay Intertechnology, Inc. Optics - LEDs - Light Pipes - TLMV3100-GS08 TLMV3100-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099801-TLMV3100-GS0 8 Packaging: Tape & Reel Color: Green, Red Mounting: SMD (SMT) Forward Voltage: 2.4 V Luminous Intensity: 6 mcd Power Dissipation: 100 mW Peak Wavelength: 635 nm Forward Current: 10 mA Viewing Angle: 120 ° Power Rating: 100 mW Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 2 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): TLMV3100-GS08TLMV310 0GS08; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green, Red
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099801-TLMV3100-GS0 8 Packaging: Tape & Reel Color: Green, Red Mounting: SMD (SMT) Forward Voltage: 2.4 V Luminous Intensity: 6 mcd Power Dissipation: 100 mW Peak Wavelength: 635 nm Forward Current: 10 mA Viewing Angle: 120 ° Power Rating: 100 mW Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 2 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): TLMV3100-GS08TLMV310 0GS08; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green, Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - TLMV3100-GS08 - 1099801-TLMV3100-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - TLMV3100-GS08
1099801-TLMV3100-GS08
Optics - LEDs - Light Pipes - TLMV3100-GS08 1099801-TLMV3100-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099801-TLMV3100-GS0 8 Packaging: Tape & Reel Color: Green, Red Mounting: SMD (SMT) Forward Voltage: 2.4 V Luminous Intensity: 6 mcd Power Dissipation: 100 mW Peak Wavelength: 635 nm Forward Current: 10 mA Viewing Angle: 120 ° Power Rating: 100 mW Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 2 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): TLMV3100-GS08TLMV310 0GS08; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green, Red

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099801-TLMV3100-GS08
Packaging: Tape & Reel
Color: Green, Red
Mounting: SMD (SMT)
Forward Voltage: 2.4 V
Luminous Intensity: 6 mcd
Power Dissipation: 100 mW
Peak Wavelength: 635 nm
Forward Current: 10 mA
Viewing Angle: 120 °
Power Rating: 100 mW
Number of Pins: 3
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Number of LEDs: 2
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): TLMV3100-GS08TLMV3100GS08;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green, Red

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1099801-TLMV3100-GS08
Product Name Optics - LEDs - Light Pipes - TLMV3100-GS08
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 2.5 milliCandela
View Details