Vishay Precision Group Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay TLMS1100-GS08.

Description
LED, RED, 1.6MM X 0.8MM, 63MCD, 639NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:639nm; Luminous Intensity:63mcd; Viewing Angle:80°; Colour:Red RoHS Compliant: No
Description
LED, RED, 1.6MM X 0.8MM, 63MCD, 639NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:639nm; Luminous Intensity:63mcd; Viewing Angle:80°; Colour:Red RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay - 30AC1257 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay
30AC1257
Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay 30AC1257
LED, RED, 1.6MM X 0.8MM, 63MCD, 639NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:639nm; Luminous Intensity:63mcd; Viewing Angle:80°; Colour:Red RoHS Compliant: No

LED, RED, 1.6MM X 0.8MM, 63MCD, 639NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:639nm; Luminous Intensity:63mcd; Viewing Angle:80°; Colour:Red RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AC1257
Product Name Led, Red, 1.6Mm X 0.8Mm, 63Mcd, 639Nm, Full Reel; Led Color Vishay
LED Package: 1.6mm x 0.8mm
LED Type Red; Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2191-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
4 suppliers