Vishay Precision Group Led Color Vishay TLMS1000-GS08.

Description
LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: No
Description
LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led Color Vishay - 26AC4356 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Vishay
26AC4356
Led Color Vishay 26AC4356
LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: No

LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:636nm; Luminous Intensity:4mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AC4356
Product Name Led Color Vishay
LED Package: 1.6mm x 0.8mm
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
High Brightness LED - MT5470-UG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers