Vishay Precision Group Led Color Vishay TLMO1000-GS08.

Description
LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:609nm; Luminous Intensity:7.5mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No
Description
LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:609nm; Luminous Intensity:7.5mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led Color Vishay - 28AC4050 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Vishay
28AC4050
Led Color Vishay 28AC4050
LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:609nm; Luminous Intensity:7.5mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:609nm; Luminous Intensity:7.5mcd; Viewing Angle:80°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC4050
Product Name Led Color Vishay
LED Package: 1.6mm x 0.8mm
LED Type Orange; Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details