Vishay Intertechnology, Inc. LED Indication - Discrete - TLMG3102-GS08 TLMG3102-GS08

Description
Manufacturer: Vishay Win Source Part Number: 936771-TLMG3102-GS08 Features: Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMG3102 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1169-6, 751-1169-1, 751-1169-2, TLMG3102GS08
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 936771-TLMG3102-GS08 Features: Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMG3102 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1169-6, 751-1169-1, 751-1169-2, TLMG3102GS08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLMG3102-GS08
936771-TLMG3102-GS08
LED Indication - Discrete - TLMG3102-GS08 936771-TLMG3102-GS08
Manufacturer: Vishay Win Source Part Number: 936771-TLMG3102-GS08 Features: Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLMG3102 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1169-6, 751-1169-1, 751-1169-2, TLMG3102GS08

Manufacturer: Vishay
Win Source Part Number: 936771-TLMG3102-GS08
Features: Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLMG3102
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 751-1169-6, 751-1169-1, 751-1169-2, TLMG3102GS08

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 936771-TLMG3102-GS08
Product Name LED Indication - Discrete - TLMG3102-GS08
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers