Vishay Precision Group LED Indication - Discrete TLMG1100-GS15

Description
LED GREEN 0603 SMD
Request a Quote Datasheet
Description
LED GREEN 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLMG1100-GS15CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLMG1100-GS15CT-ND
LED Indication - Discrete 751-TLMG1100-GS15CT-ND
LED GREEN 0603 SMD

LED GREEN 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 751-TLMG1100-GS15DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLMG1100-GS15DKR-ND
LED Indication - Discrete 751-TLMG1100-GS15DKR-ND
LED GREEN 0603 SMD

LED GREEN 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 751-TLMG1100-GS15TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLMG1100-GS15TR-ND
LED Indication - Discrete 751-TLMG1100-GS15TR-ND
LED GREEN 0603 SMD

LED GREEN 0603 SMD

Buy Now Datasheet
Led, Green, 35Mcd, 570Nm, 0603 Rohs Compliant Vishay - 58AK1313 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 35Mcd, 570Nm, 0603 Rohs Compliant Vishay
58AK1313
Led, Green, 35Mcd, 570Nm, 0603 Rohs Compliant Vishay 58AK1313
LED, GREEN, 35MCD, 570NM, 0603 ROHS COMPLIANT: YES

LED, GREEN, 35MCD, 570NM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLMG1100-GS15CT-ND 58AK1313
Product Name LED Indication - Discrete Led, Green, 35Mcd, 570Nm, 0603 Rohs Compliant Vishay
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - SML-LX23SUGC-TR - 1252032-SML-LX23SUGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.00mm L x 2.00mm W
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers