Vishay Precision Group Optoelectronics - LED Indication - Discrete TLLY4401

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331932-TLLY4401 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLLY4401 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331932-TLLY4401 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLLY4401 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331932-TLLY4401 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331932-TLLY4401
Optoelectronics - LED Indication - Discrete 1331932-TLLY4401
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331932-TLLY4401 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLLY4401 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331932-TLLY4401
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 50°
Lens Transparency: Diffused
Millicandela Rating: 2mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 2mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TLLY4401
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - TLLY4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLY4401-ND
LED Indication - Discrete TLLY4401-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 7082793 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 7082793P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 1777353 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LED; Yellow; 2 mcd (Typ.); 3.2 mm + 0.15 mm; 3 mm Low Current Tinted Diffused - 70061507 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 2 mcd (Typ.); 3.2 mm + 0.15 mm; 3 mm Low Current Tinted Diffused
70061507
LED; Yellow; 2 mcd (Typ.); 3.2 mm + 0.15 mm; 3 mm Low Current Tinted Diffused 70061507
Low Current LED Lamp, 7 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength Low power consumption High brightness CMOS⁄MOS compatible Luminous intensity categorized Lead-free

Low Current LED Lamp, 7 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength

  • Low power consumption
  • High brightness
  • CMOS⁄MOS compatible
  • Luminous intensity categorized
  • Lead-free
Supplier's Site
Led, Yellow, T-1 (3Mm), 2Mcd, 594Nm; Led Color Vishay - 58K2502 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 2Mcd, 594Nm; Led Color Vishay
58K2502
Led, Yellow, T-1 (3Mm), 2Mcd, 594Nm; Led Color Vishay 58K2502
LED, YELLOW, T-1 (3MM), 2MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 2MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2Mcd, 594Nm; Led Color Vishay - 98K1569 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mcd, 594Nm; Led Color Vishay
98K1569
Led, Yellow, 2Mcd, 594Nm; Led Color Vishay 98K1569
LED, YELLOW, 2MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLY4401
Standard LEDs - Through Hole TLLY4401
Standard LEDs - Through Hole LC Yellow Tint Diff

Standard LEDs - Through Hole LC Yellow Tint Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331932-TLLY4401 TLLY4401-ND 7082793 7082793P 70061507 58K2502 98K1569 TLLY4401
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LEDs LEDs LED; Yellow; 2 mcd (Typ.); 3.2 mm + 0.15 mm; 3 mm Low Current Tinted Diffused Led, Yellow, T-1 (3Mm), 2Mcd, 594Nm; Led Color Vishay Led, Yellow, 2Mcd, 594Nm; Led Color Vishay Standard LEDs - Through Hole
LED Type Yellow; Yellow Yellow Yellow; Yellow Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 585 nm (5850 Å) 594 nm (5940 Å) 585 nm (5850 Å) 594 nm (5940 Å) 594 nm (5940 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 25 degrees 50 degrees
Forward Voltage 2.4 volts 2.4 volts 2.9 volts 2.4 volts 2.4 volts 2.4 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details