Vishay Precision Group LEDs TLLY4400

Description
LED Uni-Color Yellow 585nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Yellow 585nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082790P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
LEDs - 1777352 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm T-1

LED Uni-Color Yellow 585nm T-1

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331899-TLLY4400 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331899-TLLY4400
Optoelectronics - LED Indication - Discrete 1331899-TLLY4400
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331899-TLLY4400 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 1.2mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLLY4400 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331899-TLLY4400
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 50°
Lens Transparency: Diffused
Millicandela Rating: 1.2mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 2mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TLLY4400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - TLLY4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLY4400-ND
LED Indication - Discrete TLLY4400-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLY4400
Standard LEDs - Through Hole TLLY4400
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 2 Ma, 1.2 Mcd Rohs Compliant Vishay - 09X0601 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 2 Ma, 1.2 Mcd Rohs Compliant Vishay
09X0601
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 2 Ma, 1.2 Mcd Rohs Compliant Vishay 09X0601
LED, Yellow, T-1 (3mm), 594 nm, 2.4 V, 2 mA, 1.2 mcd RoHS Compliant: Yes

LED, Yellow, T-1 (3mm), 594 nm, 2.4 V, 2 mA, 1.2 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082790P 1777352 1331899-TLLY4400 TLLY4400-ND TLLY4400 09X0601
Product Name LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 2 Ma, 1.2 Mcd Rohs Compliant Vishay
Forward Voltage 2.9 volts 2.4 volts 2.4 volts
LED Package: 3mm Radial
LED Type Yellow; Yellow Yellow; Yellow Yellow
Peak Wavelength 594 nm (5940 Å) 588 nm (5880 Å) 585 nm (5850 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCFBB53W-8VFTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details