Vishay Precision Group LEDs TLLR4401

Description
LED Uni-Color Red 635nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Red 635nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082781 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 7082781P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 1777349 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LED Indication - Discrete - TLLR4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLR4401-ND
LED Indication - Discrete TLLR4401-ND
Red 619nm LED Indication - Discrete 1.9V Radial

Red 619nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, Red, T-1 (3Mm), 2Mcd, 625Nm; Led Color Vishay - 58K2498 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 2Mcd, 625Nm; Led Color Vishay
58K2498
Led, Red, T-1 (3Mm), 2Mcd, 625Nm; Led Color Vishay 58K2498
LED, RED, T-1 (3MM), 2MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:625nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 (3MM), 2MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:625nm; Luminous Intensity:2mcd; Viewing Angle:25°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Low Current, Red, T-1 (3Mm), 635 Nm, 1.9 V, 2 Ma, 2 Mcd Rohs Compliant Vishay - 98K1567 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Current, Red, T-1 (3Mm), 635 Nm, 1.9 V, 2 Ma, 2 Mcd Rohs Compliant Vishay
98K1567
Led, Low Current, Red, T-1 (3Mm), 635 Nm, 1.9 V, 2 Ma, 2 Mcd Rohs Compliant Vishay 98K1567
LED, Low Current, Red, T-1 (3mm), 635 nm, 1.9 V, 2 mA, 2 mcd RoHS Compliant: Yes

LED, Low Current, Red, T-1 (3mm), 635 nm, 1.9 V, 2 mA, 2 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Standard LEDs - Through Hole LC Red Tint Diffused - 879-TLLR4401 - Utmel Electronic Limited
Hong Kong, China
Standard LEDs - Through Hole LC Red Tint Diffused
879-TLLR4401
Standard LEDs - Through Hole LC Red Tint Diffused 879-TLLR4401
Standard LEDs - Through Hole LC Red Tint Diffused

Standard LEDs - Through Hole LC Red Tint Diffused

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLR4401
Standard LEDs - Through Hole TLLR4401
Standard LEDs - Through Hole LC Red Tint Diffused

Standard LEDs - Through Hole LC Red Tint Diffused

Buy Now Datasheet
LED; Red;2mcd;3mmDia.;T-1;7mA If;1.9V Vf;25deg;635nm;GaAsP on GaP;6V V - 70061505 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2mcd;3mmDia.;T-1;7mA If;1.9V Vf;25deg;635nm;GaAsP on GaP;6V V
70061505
LED; Red;2mcd;3mmDia.;T-1;7mA If;1.9V Vf;25deg;635nm;GaAsP on GaP;6V V 70061505
GaAsP on GaP Technology, 2 mcd Luminous Intensity, 7 mA Forward Current, Low Current Red LEDs CMOS⁄MOS compatible Lead-free device LED with high brightness and low power consumption.

GaAsP on GaP Technology, 2 mcd Luminous Intensity, 7 mA Forward Current, Low Current Red LEDs

  • CMOS⁄MOS compatible
  • Lead-free device
    LED with high brightness and low power consumption.
Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLLR4401 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLLR4401
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLLR4401
Plugin,D=3mm Light Emitting Diodes (LED) ROHS

Plugin,D=3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082781 7082781P TLLR4401-ND 58K2498 98K1567 879-TLLR4401 TLLR4401 70061505 TLLR4401
Product Name LEDs LEDs LED Indication - Discrete Led, Red, T-1 (3Mm), 2Mcd, 625Nm; Led Color Vishay Led, Low Current, Red, T-1 (3Mm), 635 Nm, 1.9 V, 2 Ma, 2 Mcd Rohs Compliant Vishay Standard LEDs - Through Hole LC Red Tint Diffused Standard LEDs - Through Hole LED; Red;2mcd;3mmDia.;T-1;7mA If;1.9V Vf;25deg;635nm;GaAsP on GaP;6V V Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 3mm Radial T-1 (3mm) 3mm
LED Type Red; Red Red Red; Red Red; Red Red
Peak Wavelength 625 nm (6250 Å) 635 nm (6350 Å) 625 nm (6250 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees 25 degrees 50 degrees
Luminous Intensity 2 milliCandela 2 milliCandela 2 milliCandela 2 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details