Vishay Precision Group LED Indication - Discrete TLLG4400

Description
Green 569nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLLG4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLLG4400-ND
LED Indication - Discrete TLLG4400-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLLG4400
1108821-TLLG4400
LED Indication - Discrete - TLLG4400 1108821-TLLG4400
Manufacturer: Vishay Win Source Part Number: 1108821-TLLG4400 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 50° Lens Transparency: Diffused Millicandela Rating: 1.2mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.10mm Categories: Optoelectronics Status: Active Case / Package: 3mm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1108821-TLLG4400
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Transparency: Diffused
Millicandela Rating: 1.2mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 3mm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 7082775 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LEDs - 7082775P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LEDs - 1777347 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLLG4400
Standard LEDs - Through Hole TLLG4400
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet
LED Uni-Color Green 565nm 2-Pin T-1 T/R - 879-TLLG4400 - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Green 565nm 2-Pin T-1 T/R
879-TLLG4400
LED Uni-Color Green 565nm 2-Pin T-1 T/R 879-TLLG4400
LED Uni-Color Green 565nm 2-Pin T-1 T/R

LED Uni-Color Green 565nm 2-Pin T-1 T/R

Supplier's Site
Led, Green, T-1 (3Mm), 1.2Mcd, 575Nm; Led Color Vishay - 58K2496 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 1.2Mcd, 575Nm; Led Color Vishay
58K2496
Led, Green, T-1 (3Mm), 1.2Mcd, 575Nm; Led Color Vishay 58K2496
LED, GREEN, T-1 (3MM), 1.2MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:1.2mcd; Viewing Angle:25°; Lens Shape:RoundRoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 1.2MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:1.2mcd; Viewing Angle:25°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLLG4400-ND 1108821-TLLG4400 7082775 7082775P TLLG4400 879-TLLG4400 58K2496
Product Name LED Indication - Discrete LED Indication - Discrete - TLLG4400 LEDs LEDs Standard LEDs - Through Hole LED Uni-Color Green 565nm 2-Pin T-1 T/R Led, Green, T-1 (3Mm), 1.2Mcd, 575Nm; Led Color Vishay
LED Package: Radial 3 x 4.5mm T-1 (3mm)
LED Type Green Green; Green Green; Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 575 nm (5750 Å) 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees 25 degrees
Luminous Intensity 1.2 milliCandela 1.2 milliCandela 1.2 milliCandela 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Side View White LED - CSL0416WBCW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 2.8x1.2 (t=0.8)
LED Type White
Optical Power Output 117 milliwatts
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details