Vishay Precision Group LED Indication - Discrete TLHY4900

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHY4900-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHY4900-ND
LED Indication - Discrete TLHY4900-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLHY4900
213011-TLHY4900
LED Indication - Discrete - TLHY4900 213011-TLHY4900
Manufacturer: Vishay Win Source Part Number: 213011-TLHY4900 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2.4V Viewing Angle: 32° Lens Transparency: Clear Millicandela Rating: 26mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm Current - Test: 10mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 6.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213011-TLHY4900
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2.4V
Viewing Angle: 32°
Lens Transparency: Clear
Millicandela Rating: 26mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 6.40mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 26Mcd, 585Nm; Led Color Vishay - 98K1559 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 26Mcd, 585Nm; Led Color Vishay
98K1559
Led, Yellow, T-1 (3Mm), 26Mcd, 585Nm; Led Color Vishay 98K1559
LED, YELLOW, T-1 (3MM), 26MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:26mcd; Viewing Angle:16°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 26MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:26mcd; Viewing Angle:16°; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4900
Standard LEDs - Through Hole TLHY4900
Standard LEDs - Through Hole Yellow Clr Non-Diff

Standard LEDs - Through Hole Yellow Clr Non-Diff

Buy Now Datasheet
LED; Yellow; 26mcd; 3.2mm; T-1; 30mA; 2.4V; +/-16deg; 585nm; GaAsP on GaP; -40d - 879-TLHY4900 - Utmel Electronic Limited
Hong Kong, China
LED; Yellow; 26mcd; 3.2mm; T-1; 30mA; 2.4V; +/-16deg; 585nm; GaAsP on GaP; -40d
879-TLHY4900
LED; Yellow; 26mcd; 3.2mm; T-1; 30mA; 2.4V; +/-16deg; 585nm; GaAsP on GaP; -40d 879-TLHY4900
LED; Yellow; 26mcd; 3.2mm; T-1; 30mA; 2.4V; +/-16deg; 585nm; GaAsP on GaP; -40d

LED; Yellow; 26mcd; 3.2mm; T-1; 30mA; 2.4V; +/-16deg; 585nm; GaAsP on GaP; -40d

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHY4900-ND 213011-TLHY4900 98K1559 TLHY4900 879-TLHY4900
Product Name LED Indication - Discrete LED Indication - Discrete - TLHY4900 Led, Yellow, T-1 (3Mm), 26Mcd, 585Nm; Led Color Vishay Standard LEDs - Through Hole LED; Yellow; 26mcd; 3.2mm; T-1; 30mA; 2.4V; +/-16deg; 585nm; GaAsP on GaP; -40d
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 588 nm (5880 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 32 degrees 32 degrees 16 degrees 32 degrees
Luminous Intensity 26 milliCandela 26 milliCandela 26 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343M8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details