Vishay Precision Group LED Indication - Discrete TLHY4605

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1147-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1147-ND
LED Indication - Discrete 751-1147-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 8187603P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm

LED Uni-Color Yellow 585nm

Supplier's Site
LEDs - 8187603 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm

LED Uni-Color Yellow 585nm

Supplier's Site
LEDs - 1777381 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Yellow 585nm

LED Uni-Color Yellow 585nm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHY4605
Standard LEDs - Through Hole TLHY4605
Standard LEDs - Through Hole Yellow Tinted Diff 2.5-5.0mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 2.5-5.0mcd@10mA

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay - 33C1351 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay
33C1351
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay 33C1351
LED, YELLOW, T-1 (3MM), 5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 5MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1147-ND 8187603P 8187603 TLHY4605 33C1351
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm; Led Color Vishay
LED Package: Radial 3.2 (dia.) x 4.5mm T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 594 nm (5940 Å) 594 nm (5940 Å)
Viewing Angle 120 degrees 60 degrees 60 degrees
Luminous Intensity 5 milliCandela 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Mini-mold Chip LED - SML-D14VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers